General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER ARRAY 6.2V TO-236AB
Zener Diode Array 1 Pair Common Anode 6.2V 300mW ±5% TO-236AB
DIODE ZENER ARRAY 6.2V TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diode Arrays |
| Product Number | BZB84-C6V2,215 | 1727-BZB84-C6V2,215CT-ND |
| Product Name | Dual Zener diodes | Zener Diode Arrays |
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |