Bipolar (BJT) Transistor NPN 120V 12A 70W Through Hole TO-220
12 A, 120 V NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BUV27G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 120 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 12 A, 120 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUV27G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 100645-BUV27G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 800mA, 8A
Maximum Power Dissipation: 70W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
TRANS NPN 120V 12A TO220
TRANS NPN 120V 12A TO220
TRANS NPN 120V 12A TO-220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BUV27G-ND | 276-BUV27G | 100645-BUV27G | BUV27G | BUV27G | 598-BUV27G |
| Product Name | Single Bipolar Transistors | 12 A 120 V TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BUV27G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | TRANS NPN 120V 12A TO-220AB |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN; NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |||
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps | |||
| VCEO | 120 volts | 120 volts | 120 volts | |||
| VCBO | 240 volts |