The BUL147 is an NPN bipolar power transistor designed for switchmode power supply and fluorescent lamp ballast applications up to 180 watts. It is available in a TO-220AB package with dimensions of 14.48 to 15.75 mm in length, 9.66 to 10.28 mm in width, and 5.97 to 6.47 mm in height. The device has a collector-emitter sustaining voltage of 400 Vdc, a continuous collector current rating of 8.0 Adc, and a peak current rating of 16 A under pulse conditions. It dissipates up to 125 W at 25°C with a thermal resistance from junction to case of 1.0°C/W. The BUL147 meets RoHS compliance and is available in a Pb-free variant. It operates with a junction temperature range of -65°C to 150°C.
TRANS NPN 400V 8A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-BUL147-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |