onsemi Single Bipolar Transistors BUH51G

Description
Bipolar (BJT) Transistor NPN 500V 3A 23MHz 50W Through Hole TO-126
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 500V 3A 23MHz 50W Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BUH51G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUH51G-ND
Single Bipolar Transistors BUH51G-ND
Bipolar (BJT) Transistor NPN 500V 3A 23MHz 50W Through Hole TO-126

Bipolar (BJT) Transistor NPN 500V 3A 23MHz 50W Through Hole TO-126

Buy Now Datasheet
Singapore, Singapore
500V 3A 23MHz Bipolar Transistor
276-BUH51G
500V 3A 23MHz Bipolar Transistor 276-BUH51G
NPN BJT 500V 3A TO-126 23MHz Power Transistor Product overview: BUH51G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A, 23MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 3A, 23MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUH51G can be used for catalog matching and distributor lookup.

NPN BJT 500V 3A TO-126 23MHz Power Transistor Product overview: BUH51G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A, 23MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 3A, 23MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUH51G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUH51G - 913767-BUH51G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUH51G
913767-BUH51G
TRANSISTORS - Transistors (BJT) - Single - BUH51G 913767-BUH51G
Manufacturer: ON Semiconductor Win Source Part Number: 913767-BUH51G Series: SWITCHMODE™ Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 500 V 3 A 23MHz 50 W Through Hole TO-126 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: BUH51 Categories: Discrete Semiconductor Products Case / Package: TO-126 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 913767-BUH51G
Series: SWITCHMODE™
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 500 V 3 A 23MHz 50 W Through Hole TO-126
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BUH51
Categories: Discrete Semiconductor Products
Case / Package: TO-126
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
TRANS NPN 500V 3A TO-225 - 598-BUH51G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 500V 3A TO-225
598-BUH51G
TRANS NPN 500V 3A TO-225 598-BUH51G
TRANS NPN 500V 3A TO-225

TRANS NPN 500V 3A TO-225

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUH51G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUH51G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUH51G
TRANS NPN 500V 3A TO126

TRANS NPN 500V 3A TO126

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number BUH51G-ND 276-BUH51G 913767-BUH51G 598-BUH51G BUH51G
Product Name Single Bipolar Transistors 500V 3A 23MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BUH51G TRANS NPN 500V 3A TO-225 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN
Package Type TO-225AA, TO-126-3 SOT3; TO-126
IC(max) 3000 milliamps 3000 milliamps
VCEO 500 volts 500 volts
VCBO 800 volts
Unlock Full Specs
to access all available technical data