Bipolar (BJT) Transistor NPN 700V 15A 23MHz 150W Through Hole TO-220
TRANS NPN 700V 15A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BUH150G-ND | BUH150G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |