onsemi Single Bipolar Transistors BUD42D

Description
Bipolar (BJT) Transistor NPN 350V 4A 25W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 350V 4A 25W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BUD42D-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUD42D-ND
Single Bipolar Transistors BUD42D-ND
Bipolar (BJT) Transistor NPN 350V 4A 25W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 350V 4A 25W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
4A 350V DPAK Bipolar Transistor
276-BUD42D
4A 350V DPAK Bipolar Transistor 276-BUD42D
4A, 350V, NPN, Si, POWER TRANSISTOR, PLASTIC, CASE 369C-01, DPAK-3 Product overview: BUD42D from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 350V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 350V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUD42D can be used for catalog matching and distributor lookup.

4A, 350V, NPN, Si, POWER TRANSISTOR, PLASTIC, CASE 369C-01, DPAK-3 Product overview: BUD42D from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 350V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 350V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUD42D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUD42D - 1155917-BUD42D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUD42D
1155917-BUD42D
TRANSISTORS - Transistors (BJT) - Single - BUD42D 1155917-BUD42D
Manufacturer: ON Semiconductor Win Source Part Number: 1155917-BUD42D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1155917-BUD42D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUD42D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUD42D
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUD42D
TRANS NPN 350V 4A DPAK

TRANS NPN 350V 4A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BUD42D-ND 276-BUD42D 1155917-BUD42D BUD42D
Product Name Single Bipolar Transistors 4A 350V DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BUD42D Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3
IC(max) 4000 milliamps 4000 milliamps
VCEO 350 volts 350 volts
Unlock Full Specs
to access all available technical data