The BU806 is an NPN epitaxial silicon Darlington transistor designed for high voltage and fast switching applications, such as horizontal output stages in CRT video displays. It is packaged in a TO-220-3 case with dimensions of 10.00 ±0.20 mm in length, 4.50 ±0.20 mm in width, and 1.27 ±0.10 mm in lead spacing. The part has a collector-emitter voltage rating of 200 V, a continuous collector current of 8 A, and a maximum collector dissipation of 60 W at 25°C. It features a built-in speed-up diode between base and emitter and meets the AEC-Q200 automotive qualification standard. The junction and storage temperature range is -55°C to 150°C.
Bipolar (BJT) Transistor NPN - Darlington 200V 8A 60W Through Hole TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BU806FS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |