onsemi Bipolar Transistors BSV52LT1G

Description
Transistor NPN 12V 100mA Switching SOT23
Request a Quote Datasheet
Description
Transistor NPN 12V 100mA Switching SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7813985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7813985
Bipolar Transistors 7813985
Transistor NPN 12V 100mA Switching SOT23

Transistor NPN 12V 100mA Switching SOT23

Supplier's Site
Bipolar Transistors - 7813985P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7813985P
Bipolar Transistors 7813985P
Transistor NPN 12V 100mA Switching SOT23

Transistor NPN 12V 100mA Switching SOT23

Supplier's Site
Bipolar Transistors - 1454729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454729
Bipolar Transistors 1454729
Transistor NPN 12V 100mA Switching SOT23

Transistor NPN 12V 100mA Switching SOT23

Supplier's Site
Singapore, Singapore
12V 100mA 400MHz SOT-23 Bipolar Transistor
276-BSV52LT1G
12V 100mA 400MHz SOT-23 Bipolar Transistor 276-BSV52LT1G
NPN BJT, 12V VCEO, 100mA IC, 400MHz fT, SOT-23 Product overview: BSV52LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100mA, 400MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 100mA, 400MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSV52LT1G can be used for catalog matching and distributor lookup.

NPN BJT, 12V VCEO, 100mA IC, 400MHz fT, SOT-23 Product overview: BSV52LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100mA, 400MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 100mA, 400MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSV52LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BSV52LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSV52LT1GOSDKR-ND
Single Bipolar Transistors BSV52LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 12V 100mA 400MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 12V 100mA 400MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BSV52LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSV52LT1GOSCT-ND
Single Bipolar Transistors BSV52LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 12V 100mA 400MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 12V 100mA 400MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BSV52LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSV52LT1GOSTR-ND
Single Bipolar Transistors BSV52LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 12V 100mA 400MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 12V 100mA 400MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSV52LT1G - 102565-BSV52LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSV52LT1G
102565-BSV52LT1G
TRANSISTORS - Transistors (BJT) - Single - BSV52LT1G 102565-BSV52LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 102565-BSV52LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 400MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 10mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 102565-BSV52LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 10mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor, Npn, 12V, Full Reel; Transistor Polarity Onsemi - 41K9627 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 12V, Full Reel; Transistor Polarity Onsemi
41K9627
Bipolar Transistor, Npn, 12V, Full Reel; Transistor Polarity Onsemi 41K9627
BIPOLAR TRANSISTOR, NPN, 12V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 12V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 12 V, 400 Mhz, 225 Mw, 100 Ma, 25 Rohs Compliant Onsemi - 04X5970 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 12 V, 400 Mhz, 225 Mw, 100 Ma, 25 Rohs Compliant Onsemi
04X5970
Bipolar (Bjt) Single Transistor, Npn, 12 V, 400 Mhz, 225 Mw, 100 Ma, 25 Rohs Compliant Onsemi 04X5970
Bipolar (BJT) Single Transistor, NPN, 12 V, 400 MHz, 225 mW, 100 mA, 25 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 12 V, 400 MHz, 225 mW, 100 mA, 25 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 12V; Transistor Polarity Onsemi - 85W3131 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 12V; Transistor Polarity Onsemi
85W3131
Bipolar Transistor, Npn, 12V; Transistor Polarity Onsemi 85W3131
BIPOLAR TRANSISTOR, NPN, 12V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; DC Collector Current:100mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:25hFE RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 12V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; DC Collector Current:100mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:25hFE RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSV52LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSV52LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSV52LT1G
TRANS NPN 12V 0.1A SOT23-3

TRANS NPN 12V 0.1A SOT23-3

Supplier's Site
TRANS NPN 12V 0.1A SOT-23 - 598-BSV52LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 12V 0.1A SOT-23
598-BSV52LT1G
TRANS NPN 12V 0.1A SOT-23 598-BSV52LT1G
TRANS NPN 12V 0.1A SOT-23

TRANS NPN 12V 0.1A SOT-23

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BSV52LT1G
Bipolar Transistors - BJT BSV52LT1G
Bipolar Transistors - BJT 100mA 12V Switching NPN

Bipolar Transistors - BJT 100mA 12V Switching NPN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 7813985 7813985P 276-BSV52LT1G BSV52LT1GOSDKR-ND 102565-BSV52LT1G 41K9627 04X5970 85W3131 BSV52LT1G 598-BSV52LT1G BSV52LT1G
Product Name Bipolar Transistors Bipolar Transistors 12V 100mA 400MHz SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BSV52LT1G Bipolar Transistor, Npn, 12V, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 12 V, 400 Mhz, 225 Mw, 100 Ma, 25 Rohs Compliant Onsemi Bipolar Transistor, Npn, 12V; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 12V 0.1A SOT-23 Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN; NPN NPN NPN NPN NPN; NPN
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3 TO-3
Number of units in IC 1
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220212 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
NPN general purpose transistor - BC850CW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
10 suppliers
Bipolar Transistor Arrays - BC817UE6327HTSA1DKR-ND - DigiKey
Specs
Polarity NPN
Package Type SC-74, SOT-457
View Details
3 suppliers