onsemi P-Channel -50V -130mA SOT-23 MOSFET Transistor BSS84LT1

Description
P-Channel JFET, -50V, -130mA, 10Ω, SOT-23-3 Product overview: BSS84LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -50V, -130mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, -130mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, -50V, -130mA, 10Ω, SOT-23-3 Product overview: BSS84LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -50V, -130mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, -130mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -50V -130mA SOT-23 MOSFET Transistor
278-BSS84LT1
P-Channel -50V -130mA SOT-23 MOSFET Transistor 278-BSS84LT1
P-Channel JFET, -50V, -130mA, 10Ω, SOT-23-3 Product overview: BSS84LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -50V, -130mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, -130mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84LT1 can be used for catalog matching and distributor lookup.

P-Channel JFET, -50V, -130mA, 10Ω, SOT-23-3 Product overview: BSS84LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -50V, -130mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, -130mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84LT1 - 1154962-BSS84LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84LT1
1154962-BSS84LT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84LT1 1154962-BSS84LT1
Manufacturer: ON Semiconductor Win Source Part Number: 1154962-BSS84LT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Power Management, Computers & Computer Peripherals

Manufacturer: ON Semiconductor
Win Source Part Number: 1154962-BSS84LT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management, Computers & Computer Peripherals

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS84LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS84LT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84LT1
MOSFET P-CH 50V 130MA SOT-23

MOSFET P-CH 50V 130MA SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-BSS84LT1 1154962-BSS84LT1 BSS84LT1
Product Name P-Channel -50V -130mA SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84LT1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data