Manufacturer: ON Semiconductor
Win Source Part Number: 1154912-BSS138LT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Industrial
Single N-Channel Logic Level Power MOSFET 50V, 200mA, 3.5Ω, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BSS138LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 200mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138LT1 can be used for catalog matching and distributor lookup.
MOSFET N-CH 50V 200MA SOT-23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1154912-BSS138LT1 | 278-BSS138LT1 | BSS138LT1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138LT1 | N-Channel 50V 200mA SOT-23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 |