onsemi Single FETs, MOSFETs BS170RL1G

Description
N-Channel 60V 500mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
N-Channel 60V 500mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BS170RL1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS170RL1GOSTR-ND
Single FETs, MOSFETs BS170RL1GOSTR-ND
N-Channel 60V 500mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)

N-Channel 60V 500mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170RL1G - 1154523-BS170RL1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170RL1G
1154523-BS170RL1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170RL1G 1154523-BS170RL1G
Manufacturer: ON Semiconductor Win Source Part Number: 1154523-BS170RL1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1154523-BS170RL1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BS170RL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BS170RL1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BS170RL1G
MOSFET N-CH 60V 500MA TO92-3

MOSFET N-CH 60V 500MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BS170RL1GOSTR-ND 1154523-BS170RL1G BS170RL1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170RL1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details