onsemi Single FETs, MOSFETs BS108G

Description
N-Channel 200V 250mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
N-Channel 200V 250mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BS108G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS108G-ND
Single FETs, MOSFETs BS108G-ND
N-Channel 200V 250mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)

N-Channel 200V 250mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961516-BS108G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961516-BS108G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961516-BS108G
Win Source Part Number: 961516-BS108G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 250mA (Ta) Rds On (Max) @ Id, Vgs: 8Ohm @ 100mA, 2.8V Vgs(th) (Max) @ Id: 1.5V @ 1mA Power Dissipation (Max): 350mW (Ta) Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body Supplier Device Package: TO-92 (TO-226) Input Capacitance (Ciss) (Max) @ Vds: 150 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: BS108 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2V, 2.8V

Win Source Part Number: 961516-BS108G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 250mA (Ta)
Rds On (Max) @ Id, Vgs: 8Ohm @ 100mA, 2.8V
Vgs(th) (Max) @ Id: 1.5V @ 1mA
Power Dissipation (Max): 350mW (Ta)
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Input Capacitance (Ciss) (Max) @ Vds: 150 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: BS108
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2V, 2.8V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BS108G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BS108G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BS108G
MOSFET N-CH 200V 250MA TO92-3

MOSFET N-CH 200V 250MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BS108G-ND 961516-BS108G BS108G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details