onsemi N-Channel 800V 6.5A 2.5Ohm MOSFET Transistor BFL4004-1E

Description
N-Channel Power MOSFET, 800V, 6.5A, 2.5Ohm, TO-220F-3FS, TO-220F-3FS, 50-TUBE Product overview: BFL4004-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 6.5A, 2.5Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6.5A, 2.5Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4004-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 800V, 6.5A, 2.5Ohm, TO-220F-3FS, TO-220F-3FS, 50-TUBE Product overview: BFL4004-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 6.5A, 2.5Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6.5A, 2.5Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4004-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800V 6.5A 2.5Ohm MOSFET Transistor
278-BFL4004-1E
N-Channel 800V 6.5A 2.5Ohm MOSFET Transistor 278-BFL4004-1E
N-Channel Power MOSFET, 800V, 6.5A, 2.5Ohm, TO-220F-3FS, TO-220F-3FS, 50-TUBE Product overview: BFL4004-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 6.5A, 2.5Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6.5A, 2.5Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4004-1E can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 800V, 6.5A, 2.5Ohm, TO-220F-3FS, TO-220F-3FS, 50-TUBE Product overview: BFL4004-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 6.5A, 2.5Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6.5A, 2.5Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4004-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BFL4004-1E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BFL4004-1E-ND
Single FETs, MOSFETs BFL4004-1E-ND
N-Channel 800V 4.3A (Tc) 2W (Ta), 36W (Tc) Through Hole TO-220F-3FS

N-Channel 800V 4.3A (Tc) 2W (Ta), 36W (Tc) Through Hole TO-220F-3FS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1018675-BFL4004-1E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1018675-BFL4004-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1018675-BFL4004-1E
Win Source Part Number: 1018675-BFL4004-1E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 4.3A (Tc) Rds On (Max) @ Id, Vgs: 2.5Ohm @ 3.25A, 10V Power Dissipation (Max): 2W (Ta), 36W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3FS Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 710 pF @ 30 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-BFL4004-1E-ON,O NSONSBFL4004-1E Base Product Number: BFL40 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1018675-BFL4004-1E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 4.3A (Tc)
Rds On (Max) @ Id, Vgs: 2.5Ohm @ 3.25A, 10V
Power Dissipation (Max): 2W (Ta), 36W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3FS
Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 710 pF @ 30 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-BFL4004-1E-ON,ONSONSBFL4004-1E
Base Product Number: BFL40
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BFL4004-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BFL4004-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BFL4004-1E
MOSFET N-CH 800V 4.3A TO220F-3FS

MOSFET N-CH 800V 4.3A TO220F-3FS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BFL4004-1E BFL4004-1E-ND 1018675-BFL4004-1E BFL4004-1E
Product Name N-Channel 800V 6.5A 2.5Ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data