onsemi N-Channel 900V 6.5A MOSFET Transistor BFL4001-1E

Description
Power Field-Effect Transistor
Request a Quote Datasheet
Description
Power Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BFL4001-1E - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 900V 6.5A MOSFET Transistor
278-BFL4001-1E
N-Channel 900V 6.5A MOSFET Transistor 278-BFL4001-1E
N-Channel Power MOSFET, 900V, 6.5A, 2.7Ω, TO-220F-3FS, TO-220F-3FS, 50-TUBE Product overview: BFL4001-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4001-1E can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 900V, 6.5A, 2.7Ω, TO-220F-3FS, TO-220F-3FS, 50-TUBE Product overview: BFL4001-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4001-1E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFL4001-1E - 1153205-BFL4001-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFL4001-1E
1153205-BFL4001-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFL4001-1E 1153205-BFL4001-1E
Manufacturer: ON Semiconductor Win Source Part Number: 1153205-BFL4001-1E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 4.1A (Tc) Family Name: BFL4001 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Fullpack/TO-220F-3SG Channel Type Type: N Drain Source Voltage: 900V Gate Charge (Qg) (Maximum) @ Vgs: 44nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 850pF @ 30V Vgs (Maximum): ±30V Power Dissipation (Maximum): 2W (Ta), 37W (Tc) Rds On (Maximum) @ Id, Vgs: 2.7 Ohm @ 3.25A, 10V Alternative Parts (Cross-Reference): STP3NC90ZFP; STF5N95K3; STF2N95K5; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1153205-BFL4001-1E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4.1A (Tc)
Family Name: BFL4001
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3 Fullpack/TO-220F-3SG
Channel Type Type: N
Drain Source Voltage: 900V
Gate Charge (Qg) (Maximum) @ Vgs: 44nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 850pF @ 30V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2W (Ta), 37W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.7 Ohm @ 3.25A, 10V
Alternative Parts (Cross-Reference): STP3NC90ZFP; STF5N95K3; STF2N95K5;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BFL4001-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BFL4001-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BFL4001-1E
MOSFET N-CH 900V 4.1A TO220-3 FP

MOSFET N-CH 900V 4.1A TO220-3 FP

Supplier's Site
MOSFET NCH 10V DRIVE SERIES - 598-BFL4001-1E - Utmel Electronic Limited
Hong Kong, China
MOSFET NCH 10V DRIVE SERIES
598-BFL4001-1E
MOSFET NCH 10V DRIVE SERIES 598-BFL4001-1E
MOSFET NCH 10V DRIVE SERIES

MOSFET NCH 10V DRIVE SERIES

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BFL4001-1E 278-BFL4001-1E 1153205-BFL4001-1E BFL4001-1E 598-BFL4001-1E
Product Name N-Channel 900V 6.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFL4001-1E Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET NCH 10V DRIVE SERIES
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 Full Pack
Packing Method Tube; Tube Tube; Tube Tube; Tube Tube; Tube
Polarity N-Channel
PD 37000 milliwatts 2000 to 37000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data