onsemi 30V MOSFET Transistor BF245B_D74Z

Description
IC AMP RF N-CH 30V TO-92 Product overview: BF245B_D74Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF245B_D74Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP RF N-CH 30V TO-92 Product overview: BF245B_D74Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF245B_D74Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V MOSFET Transistor
285-BF245B_D74Z
30V MOSFET Transistor 285-BF245B_D74Z
IC AMP RF N-CH 30V TO-92 Product overview: BF245B_D74Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF245B_D74Z can be used for catalog matching and distributor lookup.

IC AMP RF N-CH 30V TO-92 Product overview: BF245B_D74Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF245B_D74Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - BF245B_D74Z-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BF245B_D74Z-ND
RF FETs, MOSFETs BF245B_D74Z-ND
RF Mosfet N-Channel JFET TO-92-3

RF Mosfet N-Channel JFET TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF245B_D74Z - 115201-BF245B_D74Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF245B_D74Z
115201-BF245B_D74Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF245B_D74Z 115201-BF245B_D74Z
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115201-BF245B_D74Z Packaging: AMMO PACKAGE Voltage Rating: 30V Current Rating: 15mA Transistor Polarity: N-Channel JFET Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115201-BF245B_D74Z
Packaging: AMMO PACKAGE
Voltage Rating: 30V
Current Rating: 15mA
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors
Product Number 285-BF245B_D74Z BF245B_D74Z-ND 115201-BF245B_D74Z
Product Name 30V MOSFET Transistor RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF245B_D74Z
Polarity N-Channel N-Channel; N-Channel JFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 7805348 - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
2 suppliers
CSD17552Q5A 30-V, N-Channel NexFET? Power MOSFETs - CSD17552Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0075 ohms
View Details
8 suppliers
MOSFETs - 1220203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details