Bipolar (BJT) Transistor PNP 60V 10A 70W Through Hole TO-220-3
TRANS PNP 60V 10A TO-220 Product overview: BDX34A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX34A can be used for catalog matching and distributor lookup.
Power Bipolar Transistor, 10A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 133889-BDX34A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 8mA, 4A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 4A, 3V
Maximum Power Dissipation: 70W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
TRANS PNP 60V 10A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Power MOSFET | Transistors | Bipolar RF Transistors |
| Product Number | BDX34A-ND | 276-BDX34A | BDX34A | 133889-BDX34A | BDX34A |
| Product Name | Single Bipolar Transistors | 60V 10A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BDX34A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220; SOT3; TO-220 | ||
| IC(max) | 10000 milliamps | 10000 milliamps | |||
| VCEO | 60 volts | 60 volts |