Power Bipolar Transistor, 10A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
Power Bipolar Transistor, 10A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 70W Through Hole TO-220
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079614-BDX33C
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2.5V @ 6mA, 3A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 3A, 3V
Maximum Power Dissipation: 70W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
| Rochester Electronics | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Transistors |
| Product Number | BDX33C | BDX33COS-ND | 079614-BDX33C |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BDX33C | |
| Package Type | TO 220 AB NON ISOL | TO-220; TO-220-3 | TO-220; SOT3; TO-220 |