Bipolar (BJT) Transistor PNP - Darlington 100V 10A 125W Through Hole TO-247-3
Power Bipolar Transistor, 10A, 100V, PNP, TO-247, Plastic/Epoxy, 3 Pin
10 A, 100 V PNP Darlington Bipolar Power Transistor, TO-247, 30-TUBE Product overview: BDV64BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 10 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDV64BG can be used for catalog matching and distributor lookup.
TRANS PNP DARL 100V 10A TO247-3
TRANS PNP DARL 100V 10A TO247-3
DARLINGTON TRANSISTOR, PNP, -100V, TO-247; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Darlington, PNP, -100 V, 125 W, -10 A, 1000 RoHS Compliant: Yes
Darlington Transistors 10A 100V Bipolar Power PNP
| DigiKey | Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | BDV64BGOS-ND | BDV64BG | 1844188 | 276-BDV64BG | BDV64BG | BDV64BG | 26K3479 | 37K9413 | BDV64BG |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | 10 A 100 V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Darlington Transistor, Pnp, -100V, To-247; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Darlington, Pnp, -100 V, 125 W, -10 A, 1000 Rohs Compliant Onsemi | Darlington Transistors | |
| Polarity | PNP | PNP | PNP | PNP - Darlington; PNP | PNP | PNP | |||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247 | To-218 | TO-247; TO-247-3 | TO-3; TO-247 | TO-3 | |||
| Packing Method | Tube; Tube | Tube; Tube | |||||||
| Number of units in IC | 1 | ||||||||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | 10000 milliamps |