TRANS NPN 80V 10A TO220 Product overview: BD809 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD809 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377209-BD809
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Bulk
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Affected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 10 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 4A, 2V
Vce Saturation (Max) @ Ib, Ic: 1.1V @ 300mA, 3A
Current - Collector Cutoff (Max): 1mA (ICBO)
Frequency - Transition: 1.5MHz
Power - Max: 90 W
Power Bipolar Transistor, 10A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
TRANS NPN 80V 10A TO-220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Power MOSFET | Transistors |
| Product Number | 276-BD809 | 1377209-BD809 | BD809 | 488-BD809-ND |
| Product Name | 80V 10A TO220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | |
| Package Type | Bulk | TO-220; SOT3 | TO-220; TO-220AB | TO-220; TO-220-3 |