Manufacturer: ON Semiconductor
Win Source Part Number: 864057-BD788G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 4 A 50MHz 15 W Through Hole TO-126
Package: TO-225AA, TO-126-3
Package: Bulk
Mounting: Through Hole
Family Name: BD788
Categories: Discrete Semiconductor Products
Case / Package: TO-126
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: BD788G-ND, BD788GOS
4.0 A, 60 V PNP Bipolar Power Transistor
Bipolar (BJT) Transistor PNP 60V 4A 50MHz 15W Through Hole TO-126
PNP BJT 60V 4A TO-225 Power Transistor Product overview: BD788G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD788G can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIP PNP 4A 60V
TRANS PNP 60V 4A TO126
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 864057-BD788G | BD788G | BD788GOS-ND | 276-BD788G | BD788G | BD788G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD788G | Single Bipolar Transistors | 60V 4A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | |||
| Package Type | SOT3; TO-126 | TO-225 | TO-225AA, TO-126-3 | |||
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 60 volts | 60 volts |