Manufacturer: ON Semiconductor
Win Source Part Number: 1152864-BD787G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 15W
Transistor Type: NPN
Frequency - Transition: 50MHz
Family Name: BD787
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-225AA
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 800mA, 4A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 200mA, 3V
Alternative Parts (Cross-Reference): BD 439; BD439; BD439 Lead Free;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
60V 4A NPN BJT Power Transistor TO-225 50MHz Product overview: BD787G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD787G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 4A 50MHz 15W Through Hole TO-126
Power Bipolar Transistor, 4A, 60V, NPN, TO-225, Plastic/Epoxy, 3 Pin
TRANS NPN 60V 4A TO126
Bipolar Transistors - BJT 4A 60V 15W NPN
TRANSISTOR, BIPOL, NPN, 60V, TO-225-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:50MHz; Power Dissipation Pd:15W; DC Collector Current:4A; DC Current Gain hFE:5hFE; Transistor Case RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1152864-BD787G | 276-BD787G | 1868042 | 1868042P | BD787GOS-ND | BD787G | BD787G | BD787G | 81Y5877 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD787G | 60V 4A 50MHz Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Bipol, Npn, 60V, To-225-3; Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||||
| Package Type | SOT3 | To-225 | TO-225 | TO-225AA, TO-126-3 | CASE-77 | TO-3 | |||
| Packing Method | Bulk; Bulk | Bulk; Bulk | Bulk; Bulk | ||||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||||||
| Power Gain | 40 dB |