onsemi 80V 8A TO-220 Bipolar Transistor BD537J

Description
NPN BJT 80V 8A TO-220 Transistor Product overview: BD537J from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD537J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 80V 8A TO-220 Transistor Product overview: BD537J from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD537J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 8A TO-220 Bipolar Transistor
276-BD537J
80V 8A TO-220 Bipolar Transistor 276-BD537J
NPN BJT 80V 8A TO-220 Transistor Product overview: BD537J from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD537J can be used for catalog matching and distributor lookup.

NPN BJT 80V 8A TO-220 Transistor Product overview: BD537J from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD537J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD537J - 134589-BD537J - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD537J
134589-BD537J
TRANSISTORS - Transistors (BJT) - Single - BD537J 134589-BD537J
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134589-BD537J Packaging: Bulk Mounting: Through Hole Frequency - Transition: 12MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 800mV @ 200mA, 2A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 30 @ 2A, 2V Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134589-BD537J
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 12MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 800mV @ 200mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 30 @ 2A, 2V
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - BD537J-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD537J-ND
Single Bipolar Transistors BD537J-ND
Bipolar (BJT) Transistor NPN 80V 8A 12MHz 50W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 80V 8A 12MHz 50W Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD537J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD537J
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD537J
TRANS NPN 80V 8A TO220-3

TRANS NPN 80V 8A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BD537J 134589-BD537J BD537J-ND BD537J
Product Name 80V 8A TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BD537J Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
IC(max) 8000 milliamps 8000 milliamps
VCEO 80 volts 80 volts
VCBO 80 volts
fT 12 MHz
Unlock Full Specs
to access all available technical data