onsemi Single Bipolar Transistors BD536J

Description
Bipolar (BJT) Transistor PNP 60V 8A 12MHz 50W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 8A 12MHz 50W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD536J-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD536J-ND
Single Bipolar Transistors BD536J-ND
Bipolar (BJT) Transistor PNP 60V 8A 12MHz 50W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 60V 8A 12MHz 50W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD536J - 913203-BD536J - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD536J
913203-BD536J
TRANSISTORS - Transistors (BJT) - Single - BD536J 913203-BD536J
Manufacturer: ON Semiconductor Win Source Part Number: 913203-BD536J Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 8 A 12MHz 50 W Through Hole TO-220-3 Package: Bulk Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: BD536 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 913203-BD536J
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 8 A 12MHz 50 W Through Hole TO-220-3
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BD536
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD536J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD536J
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD536J
TRANS PNP 60V 8A TO220-3

TRANS PNP 60V 8A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number BD536J-ND 913203-BD536J BD536J
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD536J Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
Bipolar Transistors - 1221448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Single Bipolar Transistors - BC817K25E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
8 suppliers