4.0 A, 60 V PNP Power Bipolar Jucntion Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 863971-BD440S
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 4 A 3MHz 36 W Through Hole TO-126-3
Package: TO-225AA, TO-126-3
Package: Bulk
Mounting: Through Hole
Family Name: BD440
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BD440S-ND, BD440SOS
Bipolar (BJT) Transistor PNP 60V 4A 3MHz 36W Through Hole TO-126-3
TRANS PNP 60V 4A TO126-3
| Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BD440S | 863971-BD440S | BD440SOS-ND | BD440S | BD440S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD440S | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | TO-126-3 | SOT3; TO-126-3 | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| Polarity | PNP | PNP | PNP; PNP | ||
| IC(max) | 4000 milliamps | 4000 milliamps |