onsemi Single Bipolar Transistors BD438G

Description
Bipolar (BJT) Transistor PNP 45V 4A 3MHz 36W Through Hole TO-126
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 4A 3MHz 36W Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD438GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD438GOS-ND
Single Bipolar Transistors BD438GOS-ND
Bipolar (BJT) Transistor PNP 45V 4A 3MHz 36W Through Hole TO-126

Bipolar (BJT) Transistor PNP 45V 4A 3MHz 36W Through Hole TO-126

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD438G - 200978-BD438G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD438G
200978-BD438G
TRANSISTORS - Transistors (BJT) - Single - BD438G 200978-BD438G
Manufacturer: ON Semiconductor Win Source Part Number: 200978-BD438G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 300mA, 3A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 36W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 200978-BD438G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 300mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 36W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4A 45V Bipolar Transistor
276-BD438G
4A 45V Bipolar Transistor 276-BD438G
PNP BJT Transistor, 4A, 45V, TO-225 Product overview: BD438G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD438G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 4A, 45V, TO-225 Product overview: BD438G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD438G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD438G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD438G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD438G
TRANS PNP 45V 4A TO-225AA

TRANS PNP 45V 4A TO-225AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BD438GOS-ND 200978-BD438G 276-BD438G BD438G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD438G 4A 45V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-225AA, TO-126-3 SOT3; TO-225AA
IC(max) 4000 milliamps 4000 milliamps
VCEO 45 volts 45 volts
VCBO 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274914 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - 2PB709ARW,115-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP5610E6327HTSA1 - 863860-BCP5610E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; PG-SOT223-4
View Details
3 suppliers