Bipolar (BJT) Transistor NPN 45V 4A 3MHz 36W Through Hole TO-126
Medium Power NPN Bipolar Power Transistor
Medium Power NPN Bipolar Power Transistor
Bipolar Transistors - BJT 4A 45V 36W NPN
TRANS NPN 45V 4A TO126
BIPOLAR TRANSISTOR, NPN, 45V, TO-225AA; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:4A; Power Dissipation:36W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BD437TG-ND | BD437TG | BD437TG | BD437TG | 41K9619 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 45V, To-225Aa; Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | |||
| Package Type | TO-225AA, TO-126-3 | CASE-77 | TO-3 | ||
| Packing Method | Tube; Tube | Bulk; Bulk |