Bipolar (BJT) Transistor PNP 32V 4A 3MHz 36W Through Hole TO-126
PNP Bipolar Power Transistor
TRANS PNP 32V 4A TO126
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Bipolar RF Transistors |
| Product Number | BD436TGOS-ND | BD436TG | BD436TG |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP |