Manufacturer: ON Semiconductor
Win Source Part Number: 102500-BD436T
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 36W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
PNP Bipolar Power Transistor, TO-225, 50-TUBE Product overview: BD436T from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD436T can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 32V 4A 3MHz 36W Through Hole TO-126
PNP Bipolar Power Transistor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Power MOSFET |
| Product Number | 102500-BD436T | 276-BD436T | BD436TOS-ND | BD436T |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD436T | Bipolar Transistor | Single Bipolar Transistors | |
| Polarity | PNP; PNP | PNP | PNP | |
| Package Type | SOT3; TO-225AA | TO-225AA, TO-126-3 | TO-225 | |
| IC(max) | 4000 milliamps | |||
| VCEO | 32 volts | |||
| VCBO | 32 volts |