PNP Bipolar Power Transistor
PNP Bipolar Power Transistor
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: BD436STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD436STU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 094121-BD436STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 40 @ 10mA, 5V
Maximum Power Dissipation: 36W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920
Bipolar (BJT) Transistor PNP 32V 4A 3MHz 36W Through Hole TO-126-3
TRANS PNP 32V 4A TO-126
TRANS PNP 32V 4A TO126-3
Bipolar Transistors - BJT PNP Epitaxial Sil
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BD436STU | 2087-BD436STU | 094121-BD436STU | BD436STU-ND | 598-BD436STU | BD436STU | BD436STU |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD436STU | Single Bipolar Transistors | TRANS PNP 32V 4A TO-126 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Package Type | TO-126-3 | Tube | SOT3; TO-126 | TO-225AA, TO-126-3 | |||
| Packing Method | Tube; Tube | Tube | Tube; Tube | ||||
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | |||
| IC(max) | 4000 milliamps | 4000 milliamps |