Power Bipolar Transistor, 4A, 32V, PNP, TO-126, Plastic/Epoxy, 3 Pin
Power Bipolar Transistor, 4A, 32V, PNP, TO-126, Plastic/Epoxy, 3 Pin
Bipolar (BJT) Transistor PNP 32V 4A 3MHz 36W Through Hole TO-126-3
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: BD436S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD436S can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 101217-BD436S
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 40 @ 10mA, 5V
Maximum Power Dissipation: 36W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
TRANS PNP 32V 4A TO126-3
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANS PNP 32V 4A TO126-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BD436S | BD436S-ND | 2087-BD436S | 101217-BD436S | BD436S | BD436S | BD436S |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD436S | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | |
| Package Type | TO-126 | TO-225AA, TO-126-3 | Bulk | SOT3; TO-126 | TO-225AA, TO-126-3 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||||
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | |||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| fT | 3 MHz |