Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1022912-BD434STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 22V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 40 @ 10mA, 5V
Maximum Power Dissipation: 36W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 60
Power Bipolar Transistor, 4A, 22V, PNP, TO-126, 3 Pin
TRANS PNP 22V 4A TO126-3 Product overview: BD434STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 22V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD434STU can be used for catalog matching and distributor lookup.
TRANS PNP 22V 4A TO126-3
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1022912-BD434STU | BD434STU | 276-BD434STU | BD434STU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD434STU | 22V 4A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | |||
| Package Type | SOT3; TO-126 | TO-126 | Tube | |
| Packing Method | Tube | Tube; Tube |