Bipolar (BJT) Transistor PNP 100V 6A 65W Through Hole TO-220-3
6.0 A, 100 V PNP Bipolar Power Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1022877-BD244CTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 1A, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 65W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bipolar Transistors - BJT PNP/7A/100V/TO-220
Bipolar Transistors - BJT PNP/7A/100V/TO-220
TRANS PNP 100V 6A TO220-3
| DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BD244CTU-ND | BD244CTU | 1022877-BD244CTU | BD244CTU | 598-BD244CTU | BD244CTU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD244CTU | Bipolar Transistors - BJT | Bipolar Transistors - BJT PNP/7A/100V/TO-220 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP; PNP | PNP; PNP | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | ||||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | |||
| Transistor Technology / Material | SILICON | |||||
| Number of units in IC | 1 |