onsemi Bipolar Transistors BD244CG

Description
6.0 A, 100 V PNP Bipolar Power Transistor
Request a Quote Datasheet
Description
6.0 A, 100 V PNP Bipolar Power Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BD244CG - Rochester Electronics
Newburyport, MA, United States
6.0 A, 100 V PNP Bipolar Power Transistor

6.0 A, 100 V PNP Bipolar Power Transistor

Supplier's Site Datasheet
Bipolar Transistors - 1867901P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867901P
Bipolar Transistors 1867901P
ON Semiconductor, BD244CG

ON Semiconductor, BD244CG

Supplier's Site
Bipolar Transistors - 1867354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867354
Bipolar Transistors 1867354
ON Semiconductor, BD244CG

ON Semiconductor, BD244CG

Supplier's Site
Bipolar Transistors - 1867901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867901
Bipolar Transistors 1867901
ON Semiconductor, BD244CG

ON Semiconductor, BD244CG

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BD244CG - 1152576-BD244CG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD244CG
1152576-BD244CG
TRANSISTORS - Transistors (BJT) - Single - BD244CG 1152576-BD244CG
Manufacturer: ON Semiconductor Win Source Part Number: 1152576-BD244CG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 65W Transistor Type: PNP Frequency - Transition: 3MHz Family Name: BD244C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1A, 6A Current - Collector Cutoff (Maximum): 700μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 3A, 4V Alternative Parts (Cross-Reference): TIP42C; TIP42C Tin/Lead; TIP42C Lead Free; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1152576-BD244CG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 65W
Transistor Type: PNP
Frequency - Transition: 3MHz
Family Name: BD244C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1A, 6A
Current - Collector Cutoff (Maximum): 700μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 3A, 4V
Alternative Parts (Cross-Reference): TIP42C; TIP42C Tin/Lead; TIP42C Lead Free;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
100V 6A TO-220 Bipolar Transistor
276-BD244CG
100V 6A TO-220 Bipolar Transistor 276-BD244CG
PNP BJT 100V 6A TO-220 Power Transistor Product overview: BD244CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD244CG can be used for catalog matching and distributor lookup.

PNP BJT 100V 6A TO-220 Power Transistor Product overview: BD244CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD244CG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BD244CGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD244CGOS-ND
Single Bipolar Transistors BD244CGOS-ND
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 65W Through Hole TO-220

Bipolar (BJT) Transistor PNP 100V 6A 3MHz 65W Through Hole TO-220

Buy Now Datasheet
Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi - 26K3507 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi
26K3507
Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi 26K3507
BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:6A; Power Dissipation Pd:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:6A; Power Dissipation Pd:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, To-220; Transistor Polarity Onsemi - 37K9437 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, To-220; Transistor Polarity Onsemi
37K9437
Transistor, Pnp, To-220; Transistor Polarity Onsemi 37K9437
TRANSISTOR, PNP, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:3MHz; Power Dissipation Pd:65W; DC Collector Current:-6A; DC Current Gain hFE:30hFE; Transistor Case Style:TO-220; No.RoHS Compliant: Yes

TRANSISTOR, PNP, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:3MHz; Power Dissipation Pd:65W; DC Collector Current:-6A; DC Current Gain hFE:30hFE; Transistor Case Style:TO-220; No.RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BD244CG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BD244CG
Single Bipolar Transistors BD244CG
TRANS PNP 100V 6A TO220

TRANS PNP 100V 6A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD244CG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD244CG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD244CG
TRANS PNP 100V 6A TO220

TRANS PNP 100V 6A TO220

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BD244CG
Bipolar Transistors - BJT BD244CG
Bipolar Transistors - BJT 6A 100V 65W PNP

Bipolar Transistors - BJT 6A 100V 65W PNP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BD244CG 1867901P 1867354 1152576-BD244CG 276-BD244CG BD244CGOS-ND 26K3507 37K9437 BD244CG BD244CG BD244CG
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD244CG 100V 6A TO-220 Bipolar Transistor Single Bipolar Transistors Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi Transistor, Pnp, To-220; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type TO-220; TO-220 3 LEAD STANDARD TO-220; TO-220 TO-220; To-220 TO-220; SOT3 TO-220; TO-220-3 TO-3; TO-220 TO-3; TO-220 TO-220; TO-220-3
Packing Method Tube; Tube Tube; Tube Tube; Tube
Polarity PNP PNP PNP PNP PNP PNP PNP; PNP
Number of units in IC 1
TJ -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data