6.0 A, 80 V PNP Bipolar Power Transistor, 1000-TUBE Product overview: BD244BTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD244BTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079599-BD244BTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 1A, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 65W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Power Bipolar Transistor, 6A, 80V, PNP, TO-220AB, 3 Pin
Bipolar (BJT) Transistor PNP 80V 6A 65W Through Hole TO-220-3
TRANS PNP 80V 6A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Power MOSFET | Transistors | Bipolar RF Transistors |
| Product Number | 276-BD244BTU | 079599-BD244BTU | BD244BTU | BD244BTU-ND | BD244BTU |
| Product Name | 6.0 A 80 V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD244BTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP; PNP | PNP | ||
| IC(max) | 6000 milliamps | 6000 milliamps | |||
| VCEO | 80 volts | 80 volts | |||
| VCBO | -80 volts |