Power Bipolar Transistor, 6A, 80V, PNP, TO-220AB, Plastic/Epoxy, 3 Pin
Bipolar (BJT) Transistor PNP 80V 6A 3MHz 65W Through Hole TO-220
Bipolar Transistors - BJT 6A 80V 65W PNP
BIPOLAR TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:- RoHS Compliant: Yes
TRANS PNP 80V 6A TO220
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BD244BG | BD244BG-ND | BD244BG | 26K3506 | BD244BG |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Pnp, -80V; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | TO-220; TO-220AB | TO-220; TO-220-3 | TO-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | |||
| Polarity | PNP | PNP | |||
| IC(max) | 6000 milliamps | 6000 milliamps |