onsemi Bipolar Transistors BD243CG

Description
NPN Power Transistor 100V 6A 65W TO220
Request a Quote Datasheet
Description
NPN Power Transistor 100V 6A 65W TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7905292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905292
Bipolar Transistors 7905292
NPN Power Transistor 100V 6A 65W TO220

NPN Power Transistor 100V 6A 65W TO220

Supplier's Site
Bipolar Transistors - 1249960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1249960
Bipolar Transistors 1249960
NPN Power Transistor 100V 6A 65W TO220

NPN Power Transistor 100V 6A 65W TO220

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BD243CG - 769828-BD243CG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD243CG
769828-BD243CG
TRANSISTORS - Transistors (BJT) - Single - BD243CG 769828-BD243CG
Manufacturer: ON Semiconductor Win Source Part Number: 769828-BD243CG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 65W Transistor Type: NPN Frequency - Transition: 3MHz Family Name: BD243C Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1A, 6A Current - Collector Cutoff (Maximum): 700μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 3A, 4V Alternative Parts (Cross-Reference): BD243C; TIP41C; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 769828-BD243CG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 65W
Transistor Type: NPN
Frequency - Transition: 3MHz
Family Name: BD243C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1A, 6A
Current - Collector Cutoff (Maximum): 700μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 3A, 4V
Alternative Parts (Cross-Reference): BD243C; TIP41C;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6A 100V TO-220 Bipolar Transistor
276-BD243CG
6A 100V TO-220 Bipolar Transistor 276-BD243CG
6A 100V NPN BJT Power Transistor TO-220 Product overview: BD243CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 100V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 100V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD243CG can be used for catalog matching and distributor lookup.

6A 100V NPN BJT Power Transistor TO-220 Product overview: BD243CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 100V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 100V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD243CG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BD243CGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD243CGOS-ND
Single Bipolar Transistors BD243CGOS-ND
Bipolar (BJT) Transistor NPN 100V 6A 3MHz 65W Through Hole TO-220

Bipolar (BJT) Transistor NPN 100V 6A 3MHz 65W Through Hole TO-220

Buy Now Datasheet
TRANS NPN 100V 6A TO220AB - 598-BD243CG - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 100V 6A TO220AB
598-BD243CG
TRANS NPN 100V 6A TO220AB 598-BD243CG
TRANS NPN 100V 6A TO220AB

TRANS NPN 100V 6A TO220AB

Supplier's Site
Single Bipolar Transistors - BD243CG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BD243CG
Single Bipolar Transistors BD243CG
TRANS NPN 100V 6A TO220

TRANS NPN 100V 6A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD243CG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD243CG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD243CG
TRANS NPN 100V 6A TO220

TRANS NPN 100V 6A TO220

Supplier's Site
Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi - 26K3505 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi
26K3505
Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi 26K3505
BIPOLAR TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BD243CG
Bipolar Transistors - BJT BD243CG
Bipolar Transistors - BJT 6A 100V 65W NPN

Bipolar Transistors - BJT 6A 100V 65W NPN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 7905292 769828-BD243CG 276-BD243CG BD243CGOS-ND 598-BD243CG BD243CG BD243CG 26K3505 BD243CG
Product Name Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD243CG 6A 100V TO-220 Bipolar Transistor Single Bipolar Transistors TRANS NPN 100V 6A TO220AB Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN; NPN NPN; NPN NPN
Package Type TO-220; To-220 TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Number of units in IC 1
Packing Method Tube; Tube Tube; Tube
IC(max) 0.7000 milliamps 6000 milliamps 6000 milliamps 6000 milliamps 6000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
10 suppliers
Bipolar Transistors - 274920 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Bipolar Transistor Arrays, Pre-Biased - 448-BCR119SH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers