Bipolar (BJT) Transistor NPN 100V 6A 65W Through Hole TO-220-3
NPN BJT Transistor 100V 6A TO-220 Product overview: BD243C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD243C can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 011288-BD243C
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 1A, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 65W
Alternative Parts (Cross-Reference): TIP41CG; TIP41CN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing
Power Bipolar Transistor, 6A, 100V, NPN, TO-220AB, 3 Pin
TRANS NPN 100V 6A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Power MOSFET | Bipolar RF Transistors |
| Product Number | BD243C-ND | 276-BD243C | 011288-BD243C | BD243C | BD243C |
| Product Name | Single Bipolar Transistors | 100V 6A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD243C | Single Bipolar Transistors | |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220AB | TO-220; TO-220-3 | |
| IC(max) | 6000 milliamps | 6000 milliamps | |||
| VCEO | 100 volts | 100 volts | |||
| VCBO | 100 volts |