Bipolar (BJT) Transistor PNP 80V 3A 3MHz 40W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 913148-BD242BG
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 3 A 3MHz 40 W Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: BD242
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Power Bipolar Transistor, 3A, 80V, PNP, TO-220AB, Plastic/Epoxy, 3 Pin
Bipolar Transistors - BJT 3A 80V 40W PNP
TRANS PNP 80V 3A TO220
TRANS PNP 80V 3A TO220
BIPOLAR TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:3A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BD242BG-ND | 913148-BD242BG | BD242BG | BD242BG | BD242BG | BD242BG | 26K3502 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD242BG | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistor, Pnp, -80V; Transistor Polarity Onsemi | |
| Polarity | PNP | PNP | PNP; PNP | PNP | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-220; TO-220AB | TO-220; TO-220-3 | TO-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts |