onsemi Single Bipolar Transistors BD241BTU

Description
Bipolar (BJT) Transistor NPN 80V 3A 40W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 3A 40W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD241BTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD241BTU-ND
Single Bipolar Transistors BD241BTU-ND
Bipolar (BJT) Transistor NPN 80V 3A 40W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 80V 3A 40W Through Hole TO-220-3

Buy Now Datasheet
 - BD241BTU - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 3A, 80V, NPN, TO-220AB, 3 Pin

Power Bipolar Transistor, 3A, 80V, NPN, TO-220AB, 3 Pin

Supplier's Site Datasheet
Singapore, Singapore
80V 3A TO220 Bipolar Transistor
276-BD241BTU
80V 3A TO220 Bipolar Transistor 276-BD241BTU
TRANS NPN 80V 3A TO220-3 Product overview: BD241BTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD241BTU can be used for catalog matching and distributor lookup.

TRANS NPN 80V 3A TO220-3 Product overview: BD241BTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD241BTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD241BTU - 011286-BD241BTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD241BTU
011286-BD241BTU
TRANSISTORS - Transistors (BJT) - Single - BD241BTU 011286-BD241BTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011286-BD241BTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.2V @ 600mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 25 @ 1A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011286-BD241BTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.2V @ 600mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 25 @ 1A, 4V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD241BTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD241BTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD241BTU
TRANS NPN 80V 3A TO220-3

TRANS NPN 80V 3A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BD241BTU-ND BD241BTU 276-BD241BTU 011286-BD241BTU BD241BTU
Product Name Single Bipolar Transistors 80V 3A TO220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BD241BTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-220; TO-220AB Tube TO-220; SOT3; TO-220
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data