onsemi Single Bipolar Transistors BD239CTU

Description
Bipolar (BJT) Transistor NPN 100V 2A 30W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 2A 30W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD239CTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD239CTU-ND
Single Bipolar Transistors BD239CTU-ND
Bipolar (BJT) Transistor NPN 100V 2A 30W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 100V 2A 30W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-BD239CTU
Bipolar Transistor 2087-BD239CTU
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: BD239CTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD239CTU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: BD239CTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD239CTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BD239CTU - Rochester Electronics
Newburyport, MA, United States
Bipolar Transistor, 15V, 1A, Low VCE NPN Single MCPH3

Bipolar Transistor, 15V, 1A, Low VCE NPN Single MCPH3

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD239CTU - 079596-BD239CTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD239CTU
079596-BD239CTU
TRANSISTORS - Transistors (BJT) - Single - BD239CTU 079596-BD239CTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079596-BD239CTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 700mV @ 200mA, 1A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 15 @ 1A, 4V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079596-BD239CTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 700mV @ 200mA, 1A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 15 @ 1A, 4V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Bipolar Transistors - 8075169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8075169
Bipolar Transistors 8075169
Transistor, Fairchild, BD239CTU

Transistor, Fairchild, BD239CTU

Supplier's Site
Bipolar Transistors - 1784782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1784782
Bipolar Transistors 1784782
Transistor, Fairchild, BD239CTU

Transistor, Fairchild, BD239CTU

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD239CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD239CTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD239CTU
TRANS NPN 100V 2A TO220-3

TRANS NPN 100V 2A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BD239CTU
Bipolar Transistors - BJT BD239CTU
Bipolar Transistors - BJT NPN Epitaxial Sil

Bipolar Transistors - BJT NPN Epitaxial Sil

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BD239CTU-ND 2087-BD239CTU BD239CTU 079596-BD239CTU 8075169 BD239CTU BD239CTU
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BD239CTU Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN
Package Type TO-220; TO-220-3 Tube TO-220; TO-220AB TO-220; SOT3; TO-220 TO-220; To-220
Packing Method Tube Tube; Tube Tube; Tube
IC(max) 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
8 suppliers
Bipolar Transistors - 1219423 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details