80V 2A NPN BJT Power Transistor TO-225 25W Product overview: BD237G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A, 25W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2A, 25W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD237G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 2A 3MHz 25W Through Hole TO-126
Manufacturer: ON Semiconductor
Win Source Part Number: 079594-BD237G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 25 @ 1A, 2V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Power Bipolar Transistor, 2A, 80V, NPN, TO-225AA, Plastic/Epoxy, 3 Pin
80V 25W 25@1A,2V 2A NPN TO-225-3 Bipolar Transistors - BJT ROHS
BIPOLAR TRANSISTOR, NPN, 80V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:2A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes
TRANS NPN 80V 2A TO126
TRANS NPN 80V 2A TO126
Bipolar Transistors - BJT 2A 80V 25W NPN
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1868062 | 1868062P | 276-BD237G | BD237GOS-ND | 079594-BD237G | BD237G | BD237G | 26K3499 | BD237G | BD237G | BD237G |
| Product Name | Bipolar Transistors | Bipolar Transistors | 80V 2A 25W Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD237G | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||||
| Package Type | To-225 | TO-225 | TO-225AA, TO-126-3 | SOT3; TO-225AA | CASE-77 | TO-3 | TO-225AA, TO-126-3 | ||||
| Number of units in IC | 1 | ||||||||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | 80 volts |