onsemi 60V 2A Bipolar Transistor BD235STU

Description
TRANS NPN 60V 2A TO-126 Product overview: BD235STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD235STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 60V 2A TO-126 Product overview: BD235STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD235STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2A Bipolar Transistor
276-BD235STU
60V 2A Bipolar Transistor 276-BD235STU
TRANS NPN 60V 2A TO-126 Product overview: BD235STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD235STU can be used for catalog matching and distributor lookup.

TRANS NPN 60V 2A TO-126 Product overview: BD235STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD235STU can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BD235STU - 200960-BD235STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD235STU
200960-BD235STU
TRANSISTORS - Transistors (BJT) - Single - BD235STU 200960-BD235STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200960-BD235STU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 25 @ 1A, 2V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200960-BD235STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 25 @ 1A, 2V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD235STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD235STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD235STU
TRANS NPN 60V 2A TO126-3

TRANS NPN 60V 2A TO126-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BD235STU 200960-BD235STU BD235STU
Product Name 60V 2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BD235STU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
IC(max) 2000 milliamps 2000 milliamps
VCEO 60 volts 60 volts
VCBO 60 volts
fT 3 MHz
Unlock Full Specs
to access all available technical data