NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Bipolar (BJT) Transistor NPN 45V 3A 3MHz 30W Through Hole TO-126-3
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: BD17510STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD17510STU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079591-BD17510STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 800mV @ 100mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
TRANS NPN 45V 3A TO126-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BD17510STU | BD17510STU-ND | 2087-BD17510STU | 079591-BD17510STU | BD17510STU |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD17510STU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-126-3 | TO-225AA, TO-126-3 | Tube | SOT3; TO-126 | TO-126-3 |
| Packing Method | Tube; Tube | Tube | Tube; Tube | ||
| IC(max) | 3000 milliamps | 3000 milliamps |