Transistor, Fairchild, BD13910STU
Bipolar (BJT) Transistor NPN 80V 1.5A 1.25W Through Hole TO-126-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200954-BD13910STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Family Name: BD13910
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): BD139; BD139-BP; MJE722; MJE722 Lead Free;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920
1.5 A, 80 V NPN Power Bipolar Junction Transistor
1.5 A, 80 V NPN Power Bipolar Junction Transistor
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: BD13910STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD13910STU can be used for catalog matching and distributor lookup.
TRANS NPN 80V 1.5A TO126-3
TRANS NPN 80V 1.5A TO126-3
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
| RS Components, Ltd. | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1698595 | BD13910STUOS-ND | 200954-BD13910STU | BD13910STU | 2087-BD13910STU | BD13910STU | BD13910STU | BD13910STU |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD13910STU | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | |||
| Package Type | To-126 | TO-225AA, TO-126-3 | SOT3; TO-126 | TO-126-3 | Tube | TO-225AA, TO-126-3 | ||
| Number of units in IC | 1 | |||||||
| Packing Method | Rail; Tube; Tube/Rail | Tube; Tube | Tube | Tube; Tube | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps |