POWER BIPOLAR TRANSISTOR, 1.5A, Product overview: BD13910S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD13910S can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011254-BD13910S
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
1.5 A, 80 V NPN Power Bipolar Junction Transistor
1.5 A, 80 V NPN Power Bipolar Junction Transistor
Bipolar (BJT) Transistor NPN 80V 1.5A 1.25W Through Hole TO-126-3
TRANS NPN 80V 1.5A TO126-3
Bipolar Transistors - BJT NPN Epitaxial Sil
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BD13910S | 011254-BD13910S | BD13910S | BD13910S-ND | BD13910S | BD13910S |
| Product Name | 1.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD13910S | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN; NPN | NPN | |||
| Package Type | Bulk | SOT3; TO-126 | TO-126-3 | TO-225AA, TO-126-3 | ||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | |||
| IC(max) | 1500 milliamps | 1500 milliamps |