Manufacturer: ON Semiconductor
Win Source Part Number: 039600-BD138G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
PNP BJT Transistor, 60V, 1.5A, TO-225 Product overview: BD138G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD138G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 1.5A 1.25W Through Hole TO-126
Bipolar Transistors - BJT 1.5A 60V 12.5W PNP
TRANS PNP 60V 1.5A TO126
TRANSISTOR, BIPOL, PNP, 60V, TO-225-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:-; Power Dissipation Pd:12.5W; DC Collector Current:1.5A; DC Current Gain hFE:25hFE; Transistor Case RoHS Compliant: Yes
TRANS PNP 60V 1.5A TO126
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 039600-BD138G | 276-BD138G | BD138GOS-ND | BD138G | BD138G | 81Y5874 | BD138G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD138G | 60V 1.5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Pnp, 60V, To-225-3; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; TO-252 (DPAK); TO-225AA | TO-225AA, TO-126-3 | TO-3 | TO-225AA, TO-126-3 | |||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | ||||
| VCBO | 60 volts |