Transistor GP NPN 60V 1.5A TO126
1.5 A, 60 V NPN Power Bipolar Junction Transistor
1.5 A, 60 V NPN Power Bipolar Junction Transistor
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: BD13716STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD13716STU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 1.5A 1.25W Through Hole TO-126-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200953-BD13716STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920
TRANS NPN 60V 1.5A TO126-3
Bipolar Transistors - BJT NPN Epitaxial Sil
| RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Power MOSFET | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1454562 | BD13716STU | 2087-BD13716STU | BD13716STU-ND | 200953-BD13716STU | BD13716STU | BD13716STU |
| Product Name | Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD13716STU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | To-126 | TO-126-3 | Tube | TO-225AA, TO-126-3 | SOT3; TO-126-3 | ||
| Number of units in IC | 1 | ||||||
| Packing Method | Tube; Tube | Tube | Tube; Tube |