Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115849-BD13710STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920
1.5 A, 60 V NPN Power Bipolar Junction Transistor
NPN BJT 1.5A 60V TO-126 Power Transistor Product overview: BD13710STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD13710STU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 1.5A 1.25W Through Hole TO-126-3
TRANS NPN 60V 1.5A TO126-3
TRANSISTOR, BIPOL, NPN, 60V, TO-126-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1.5A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 115849-BD13710STU | BD13710STU | 276-BD13710STU | BD13710STUOS-ND | BD13710STU | 31Y0536 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD13710STU | 1.5A 60V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Npn, 60V, To-126-3; Transistor Polarity Onsemi | |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; TO-126 | TO-126-3 | TO-225AA, TO-126-3 | TO-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 60 volts | 60 volts |