The BD136G is a plastic medium-power silicon PNP transistor designed for audio amplification and driver applications. It features a maximum collector-emitter voltage of 45V and a maximum collector current of 1.5A, making it suitable for various electronic circuits. The transistor has a high DC current gain, with values ranging from 25 to 250 depending on the collector current conditions. It is RoHS compliant and comes in a TO-225 package. The device can dissipate up to 1.25W at an ambient temperature of 25°C, with a thermal resistance of 100°C/W from junction to ambient. The operating temperature range is from -55°C to +150°C. This transistor is complementary to other models in the series, allowing for versatile circuit design options.
PNP BJT 45V 1.5A TO-225 Power Transistor Product overview: BD136G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD136G can be used for catalog matching and distributor lookup.
Power Bipolar Transistor, 1.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-225AA, Plastic/Epoxy, 3 Pin
Manufacturer: ON Semiconductor
Win Source Part Number: 079587-BD136G
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: TO-225AA
Standard Package: 500
Catalog: PNP Transistors
Power - Max: 1.25W
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 1.5A
Transistor Type: PNP
Current - Collector Cutoff (Max): 100nA (ICBO)
Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole TO-126
TRANS PNP 45V 1.5A TO126
TRANSISTOR, BIPOL, PNP, 45V, TO-225-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:-; Power Dissipation Pd:1.25W; DC Collector Current:-1.5A; DC Current Gain hFE:25hFE; Transistor Case RoHS Compliant: Yes
TRANS PNP 45V 1.5A TO126
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Power MOSFET | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BD136G | 1868026 | 1868026P | BD136G | 079587-BD136G | BD136GOS-ND | BD136G | 82Y6135 | BD136G |
| Product Name | 45V 1.5A Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products | Single Bipolar Transistors | Single Bipolar Transistors | Transistor, Bipol, Pnp, 45V, To-225-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP | |||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||||
| VCEO | 45 volts | 45 volts | 45 volts | ||||||
| VCBO | 45 volts | ||||||||
| PD | 1250 milliwatts |