Bulk Through Hole PNP Single Bipolar (BJT) Transistor 40 @ 150mA 2V 1.5A 1.25W 45V Product overview: BD136 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 150mA, 2V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 150mA, 2V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD136 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole TO-126
Power Bipolar Transistor, 1.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-225AA, Plastic/Epoxy, 3 Pin
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Power MOSFET |
| Product Number | 276-BD136 | BD136OS-ND | BD136 |
| Product Name | Through-Hole 150mA 2V 1.5A Bipolar Transistor | Single Bipolar Transistors | |
| Polarity | PNP | PNP | |
| IC(max) | 1500 milliamps | ||
| VCEO | 45 volts | ||
| VCBO | 45 volts |